The NCV317MBDTRKG is an adjustable three-terminal positive voltage regulator from Lingto Electronic Limited, capable of supplying output currents in excess of 500 mA. It supports an output voltage range from 1.2 V to 37 V, making it versatile for various applications. The device features internal current limiting, thermal shutdown, and safe area compensation, enhancing its reliability and safety in operation. It is designed for ease of use, requiring only two external resistors to set the desired output voltage. The NCV317MBDTRKG is AEC-Q100 qualified, making it suitable for automotive applications, and is available in a Pb-free package. Its thermal performance and stability characteristics are suitable for a wide range of operating conditions, with a maximum junction temperature of +150°C and a storage temperature range from -65°C to +150°C.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 092004-NCV317MBDTRKG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Family Name: NCV317MB
Output Voltage: 1.2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 10mA
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): LM217MDT-1; LM217MDT-TR; LM317MDT-TR; LM217MDT;
Introduction Date: November 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Adjustable LDO 500mA, 1.2V-37V, 65dB PSRR, TO-252 Product overview: NCV317MBDTRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 1.2V, 37V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 1.2V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV317MBDTRKG can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 500MA DPAK
IC REG LINEAR POS ADJ 500MA DPAK
Linear Voltage Regulators ANA 500mA ADJUST OUT VREG
IC REG LINEAR POS ADJ 500MA DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV317MBDTRKGOSTR-ND | 092004-NCV317MBDTRKG | 776-NCV317MBDTRKG | NCV317MBDTRKG | NCV317MBDTRKG | NCV317MBDTRKG | NCV317MBDTRKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV317MBDTRKG | 500mA 1.2V 37V TO-252 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard; Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; DPAK-3 | Other; TO-252-3 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |