The LM317M is an adjustable three-terminal positive voltage regulator capable of delivering output currents exceeding 500 mA. It supports an output voltage range from 1.2 V to 37 V, making it versatile for various applications. The device features internal current limiting, thermal shutdown, and safe area compensation, enhancing its reliability and safety during operation. It is suitable for local on-card regulation and can be configured as a programmable output regulator or a precision current regulator with minimal external components. The LM317M is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The device operates within a junction temperature range of -40°C to +150°C and has a maximum input-output voltage differential of 40 V.
LINEAR VOLT REG, AEC-Q100, 1.2-37V, TO252; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Output Current:500mA; Output Type:Adjustable RoHS Compliant: Yes
LINEAR VOLT REG, AEC-Q100, 1.2-37V, TO252 ROHS COMPLIANT: YES
IC,VOLT REGULATOR,ADJUSTABLE
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 13AC6159 | 13AC3789 |
| Product Name | Linear Volt Reg, Aec-Q100, 1.2-37V, To252; Fixed Output Voltage Nom. Onsemi | Linear Volt Reg, Aec-Q100, 1.2-37V, To252 Rohs Compliant Onsemi |
| Input Voltage | ? to 40 volts |