Manufacturer: ON Semiconductor
Win Source Part Number: 1082524-NCV317MBDTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 10mA
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 37V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Adj. LDO Regulator, 500mA, 40V In, DPAK, Pos. Product overview: NCV317MBDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 40V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 40V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV317MBDTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA DPAK
IC REG LINEAR POS ADJ 500MA DPAK
Linear Voltage Regulators ANA 500mA ADJUST OUT VREG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1082524-NCV317MBDTG | 776-NCV317MBDTG | NCV317MBDTG-ND | NCV317MBDTG | NCV317MBDTG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV317MBDTG | 500mA 40V DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | DPAK; Other; DPAK-3 | Other; DPAK | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | |
| Life Cycle Stage | Maturity; Active | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |