Adj. LDO Regulator, 500mA, 37V, 65dB PSRR, TO-261-4 Product overview: NCV317MABSTT3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV317MABSTT3G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223 (TO-261)
Win Source Part Number: 1117968-NCV317MABSTT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 37V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223 (TO-261)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB ~ 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV317MABSTT3GOSDKR,
Base Product Number: NCV317
IC REG LIN POS ADJ 500MA SOT223
IC REG LIN POS ADJ 500MA SOT223
Linear Voltage Regulators ANA 500MA ADJUST OUT VOLTAGE REGULATOR
IC REG LIN POS ADJ 500MA SOT223
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV317MABSTT3G | NCV317MABSTT3GOSCT-ND | 1117968-NCV317MABSTT3G | NCV317MABSTT3G | NCV317MABSTT3G | NCV317MABSTT3G | NCV317MABSTT3G |
| Product Name | 500mA 37V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; TO-261-4 | Other; TO-261-4, TO-261AA | Other; Tape & Reel | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 37 volts | 1.2 to 37 volts | 1.2 volts | 1.2 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| IQ | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps |