onsemi Linear Volt Reg, Aec-Q100, 1.2-37V, To252; Output Type Onsemi NCV317MABDTRKG

Description
LINEAR VOLT REG, AEC-Q100, 1.2-37V, TO252; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 500mA Linear Voltage Regulators; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, AEC-Q100, 1.2-37V, TO252; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 500mA Linear Voltage Regulators; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, Aec-Q100, 1.2-37V, To252; Output Type Onsemi - 13AC6158 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, Aec-Q100, 1.2-37V, To252; Output Type Onsemi
13AC6158
Linear Volt Reg, Aec-Q100, 1.2-37V, To252; Output Type Onsemi 13AC6158
LINEAR VOLT REG, AEC-Q100, 1.2-37V, TO252; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 500mA Linear Voltage Regulators; No. of Pins:3Pins RoHS Compliant: Yes

LINEAR VOLT REG, AEC-Q100, 1.2-37V, TO252; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 500mA Linear Voltage Regulators; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi - 57M9828 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
57M9828
Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi 57M9828
IC,VOLT REGULATOR,ADJUSTABLE ,+1.2 TO +37V,BIPOLAR,SIP,3PI N,PLASTIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,ADJUSTABLE,+1.2 TO +37V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 13AC6158 57M9828
Product Name Linear Volt Reg, Aec-Q100, 1.2-37V, To252; Output Type Onsemi Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details