onsemi Voltage Regulators - Linear NCV317LBZRAG

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92 (TO-226)
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92 (TO-226)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV317LBZRAG is an adjustable linear voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output current of over 100 mA. It supports an output voltage range from 1.2 V to 37 V, making it versatile for various applications. The device features internal current limiting, thermal shutdown, and safe area compensation, enhancing its reliability and safety in operation. It is suitable for automotive applications, as indicated by its AEC-Q100 qualification and PPAP capability. The NCV317LBZRAG is packaged in a TO-92 form factor and is Pb-free, aligning with modern environmental standards. This regulator is particularly useful for projects requiring adjustable voltage regulation with robust protection features.

Datasheet Summary
Powered by GS/AI

The NCV317LBZRAG is an adjustable linear voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output current of over 100 mA. It supports an output voltage range from 1.2 V to 37 V, making it versatile for various applications. The device features internal current limiting, thermal shutdown, and safe area compensation, enhancing its reliability and safety in operation. It is suitable for automotive applications, as indicated by its AEC-Q100 qualification and PPAP capability. The NCV317LBZRAG is packaged in a TO-92 form factor and is Pb-free, aligning with modern environmental standards. This regulator is particularly useful for projects requiring adjustable voltage regulation with robust protection features.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV317LBZRAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV317LBZRAG
Voltage Regulators - Linear NCV317LBZRAG
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92 (TO-226)

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92 (TO-226)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV317LBZRAG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897890 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details