Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 887110-NCV317LBZG
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Family Name: NCV317
Categories: Integrated Circuits (ICs)
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator, 100 mA, High PSRR, Adjustable, Positive TJ = -40°C to +125°C, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: NCV317LBZG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV317LBZG can be used for catalog matching and distributor lookup.
Linear Voltage Regulators ANA 100mA ADJUST OUT VREG
IC REG LINEAR POS ADJ 100MA TO92
IC REG LINEAR POS ADJ 100MA TO92
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV317LBZG-ND | 887110-NCV317LBZG | 776-NCV317LBZG | NCV317LBZG | NCV317LBZG | NCV317LBZG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV317LBZG | 100 mA LDO Voltage Regulator IC | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; TO-92 (TO-226) | Other; TO-226-3 | |||
| Special Features | Input Overcurrent Protection |