onsemi Voltage Regulators - Linear NCV317LBDG

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV317LBDG is an adjustable linear voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output current exceeding 100 mA. It supports an output voltage range from 1.2 V to 37 V, making it versatile for various applications. The device features internal current limiting, thermal shutdown, and safe area compensation, ensuring reliable operation and protection against overload conditions. It is suitable for automotive applications, as indicated by its AEC-Q100 qualification and PPAP capability. The NCV317LBDG is available in a standard 3-lead TO-92 package and is Pb-free, aligning with modern environmental standards. This regulator simplifies design by eliminating the need for multiple fixed voltage options, requiring only two external resistors for output voltage adjustment.

Datasheet Summary
Powered by GS/AI

The NCV317LBDG is an adjustable linear voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output current exceeding 100 mA. It supports an output voltage range from 1.2 V to 37 V, making it versatile for various applications. The device features internal current limiting, thermal shutdown, and safe area compensation, ensuring reliable operation and protection against overload conditions. It is suitable for automotive applications, as indicated by its AEC-Q100 qualification and PPAP capability. The NCV317LBDG is available in a standard 3-lead TO-92 package and is Pb-free, aligning with modern environmental standards. This regulator simplifies design by eliminating the need for multiple fixed voltage options, requiring only two external resistors for output voltage adjustment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV317LBDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV317LBDG
Voltage Regulators - Linear NCV317LBDG
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear - NCV317LBDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV317LBDG
Voltage Regulators - Linear NCV317LBDG
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV317LBDG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - NEH2000BYJ - Quarktwin Technology Ltd.
Specs
Type 16-WFQFN Exposed Pad
Supply Voltage 2.5 to 4.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage References - 9210833 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details