onsemi 1.5A 40V 37V TO-220 LDO Voltage Regulator IC NCV317BTG

Description
Adjustable LDO, 1.5A, 40V In, 37V Out, TO-220, 80dB PSRR Product overview: NCV317BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V, 37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV317BTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adjustable LDO, 1.5A, 40V In, 37V Out, TO-220, 80dB PSRR Product overview: NCV317BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V, 37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV317BTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A 40V 37V TO-220 LDO Voltage Regulator IC
776-NCV317BTG
1.5A 40V 37V TO-220 LDO Voltage Regulator IC 776-NCV317BTG
Adjustable LDO, 1.5A, 40V In, 37V Out, TO-220, 80dB PSRR Product overview: NCV317BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V, 37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV317BTG can be used for catalog matching and distributor lookup.

Adjustable LDO, 1.5A, 40V In, 37V Out, TO-220, 80dB PSRR Product overview: NCV317BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V, 37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV317BTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV317BTGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV317BTGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV317BTGOS-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV317BTG - 810072-NCV317BTG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV317BTG
810072-NCV317BTG
PMIC - PMIC - Voltage Regulators - Linear - NCV317BTG 810072-NCV317BTG
Manufacturer: ON Semiconductor Win Source Part Number: 810072-NCV317BTG Packaging: Tube Mounting Style: Through Hole Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.2V Supplier Device Package: TO-220AB Temperature Range - Operating: -55°C ~ 150°C Maximum Input Voltage: 40V PSRR: 80dB ~ 65dB (120Hz) Maximum Output Voltage: 37V Protection Features: Over Current, Over Temperature Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10mA Part Number Series: NCV317

Manufacturer: ON Semiconductor
Win Source Part Number: 810072-NCV317BTG
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: TO-220AB
Temperature Range - Operating: -55°C ~ 150°C
Maximum Input Voltage: 40V
PSRR: 80dB ~ 65dB (120Hz)
Maximum Output Voltage: 37V
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10mA
Part Number Series: NCV317

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV317BTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV317BTG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV317BTG
IC REG LINEAR POS ADJ 1.5A TO220

IC REG LINEAR POS ADJ 1.5A TO220

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
NCV317BTG
Linear Voltage Regulators NCV317BTG
Linear Voltage Regulators 1.5A -1.2 to -37V ADJ Positive

Linear Voltage Regulators 1.5A -1.2 to -37V ADJ Positive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCV317BTG NCV317BTGOS-ND 810072-NCV317BTG NCV317BTG NCV317BTG
Product Name 1.5A 40V 37V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCV317BTG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Output Voltage 37 volts 1.2 to 37 volts 37 volts 1.2 volts
IOUT 1.5 amps 1.5 amps 1.5 amps
Operating Temperature -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data