onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV317BT

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV317BTOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV317BTOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV317BTOS-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220

Buy Now Datasheet
Singapore, Singapore
1.2 V 37V TO-220 Voltage Regulator IC
776-NCV317BT
1.2 V 37V TO-220 Voltage Regulator IC 776-NCV317BT
1.2 V-37V ADJUSTABLE POSITIVE REGULATOR, PSFM3, PLASTIC, TO-220, 3 PIN Product overview: NCV317BT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV317BT can be used for catalog matching and distributor lookup.

1.2 V-37V ADJUSTABLE POSITIVE REGULATOR, PSFM3, PLASTIC, TO-220, 3 PIN Product overview: NCV317BT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV317BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV317BT - 1230586-NCV317BT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV317BT
1230586-NCV317BT
PMIC - PMIC - Voltage Regulators - Linear - NCV317BT 1230586-NCV317BT
Manufacturer: ON Semiconductor Win Source Part Number: 1230586-NCV317BT Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): LM317T-DG; NCV317BTG; SiP317CA; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230586-NCV317BT
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): LM317T-DG; NCV317BTG; SiP317CA;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV317BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV317BT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV317BT
IC REG LINEAR POS ADJ 1.5A TO220

IC REG LINEAR POS ADJ 1.5A TO220

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV317BT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV317BT
PMIC - Voltage Regulators - Linear NCV317BT
IC REG LINEAR POS ADJ 1.5A TO220

IC REG LINEAR POS ADJ 1.5A TO220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCV317BTOS-ND 776-NCV317BT 1230586-NCV317BT NCV317BT NCV317BT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.2 V 37V TO-220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV317BT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable
Package Type TO-220; Other; TO-220-3 Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

UC1834 High Efficiency Linear Regulator - 5962-87742012A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Motor Drivers, Controllers - A4980KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.4 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444529P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details