onsemi Linear Volt Reg, Aec-Q100, 37V, To-263-3; Fixed Output Voltage Nom. Onsemi NCV317BD2TR4G

Description
LINEAR VOLT REG, AEC-Q100, 37V, TO-263-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, AEC-Q100, 37V, TO-263-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, Aec-Q100, 37V, To-263-3; Fixed Output Voltage Nom. Onsemi - 81Y6966 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, Aec-Q100, 37V, To-263-3; Fixed Output Voltage Nom. Onsemi
81Y6966
Linear Volt Reg, Aec-Q100, 37V, To-263-3; Fixed Output Voltage Nom. Onsemi 81Y6966
LINEAR VOLT REG, AEC-Q100, 37V, TO-263-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes

LINEAR VOLT REG, AEC-Q100, 37V, TO-263-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi - 42K2043 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
42K2043
Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi 42K2043
IC,VOLT REGULATOR,ADJUSTABLE ,+1.2 TO +37V,BIPOLAR,SIP,3PI N,PLASTIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,ADJUSTABLE,+1.2 TO +37V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 81Y6966 42K2043
Product Name Linear Volt Reg, Aec-Q100, 37V, To-263-3; Fixed Output Voltage Nom. Onsemi Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details