Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3
Adjustable Positive Standard Regulator, 1.2V Min, 37V Max, BIPolar, PSSO2
Manufacturer: ON Semiconductor
Win Source Part Number: 1230585-NCV317BD2TR4
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
1.2 V-37V ADJUSTABLE POSITIVE REGULATOR, PSSO2, PLASTIC, D2PAK-3 Product overview: NCV317BD2TR4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV317BD2TR4 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1.5A D2PAK-3
IC REG LIN POS ADJ 1.5A D2PAK-3
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV317BD2TR4-ND | NCV317BD2TR4 | 1230585-NCV317BD2TR4 | 776-NCV317BD2TR4 | NCV317BD2TR4 | NCV317BD2TR4 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV317BD2TR4 | 1.2 V 37V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; SMSIP3H | Other; TO-263-3 | |||
| Special Features | Input Overcurrent Protection |