Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3
Adjustable Positive Standard Regulator, 1.2V Min, 37V Max, BIPolar, PSSO2
1.2 V-37V ADJUSTABLE POSITIVE REGULATOR, PSSO2, PLASTIC, D2PAK-3 Product overview: NCV317BD2T from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV317BD2T can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928991-NCV317BD2T
Series: Automotive, AEC-Q100
Operating Temperature Range: -55°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCV317
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LIN POS ADJ 1.5A D2PAK-3
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV317BD2TOS-ND | NCV317BD2T | 776-NCV317BD2T | 928991-NCV317BD2T | NCV317BD2T |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2 V 37V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV317BD2T | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; SMSIP3H | Other; TO-263-3 | TO-263; Other; D2PAK-3 | TO-263 |
| Special Features | Input Overcurrent Protection |