Manufacturer: ON Semiconductor
Win Source Part Number: 1230583-NCV3163MNR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 18-VFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 50kHz ~ 300kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 3.4A (Switch)
Family Name: NCV3163
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 18-DFN (5x6)
Output Voltage MAX: 40V (Switch)
Input Voltage MIN: 2.5V
Voltage Input MAX: 40V
Introduction Date: October 17, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 18-VFDFN Exposed Pad
IC REG BUCK BST ADJ 3.4A 18DFN
Switching Voltage Regulators 3.4A STEP UP/DWN/INV
IC REG BUCK BST ADJ 3.4A 18DFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1230583-NCV3163MNR2G | NCV3163MNR2G | NCV3163MNR2G | NCV3163MNR2G | NCV3163MNR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV3163MNR2G | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost; Buck, Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 18-VFDFN Exposed Pad | Other; 18-VFDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.25 volts | 1.25 to 40 volts | 1.25 volts |