Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
IC SUPERVISOR 1 CHANNEL 6TSOP
IC SUPERVISOR 1 CHANNEL 6TSOP
Win Source Part Number: 1355337-NCV308SN500T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 42 pct.
Type: Simple Reset/Power-On Reset
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Base Product Number: NCV308
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 5V
Reset: Active Low
Reset Timeout: 1.2s Typical
IC SUPERVISOR 1 CHANNEL 6TSOP Product overview: NCV308SN500T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV308SN500T1G can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
IC SUPERVISOR 1 CHANNEL 6TSOP
MPU SUPERVISORS, -40 TO 125DEG C; Threshold Voltage:4.65V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TSOP; No. of Pins:6Pins; Delay Time:300ms RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 6TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 488-NCV308SN500T1GTR-ND | 1355337-NCV308SN500T1G | 691-NCV308SN500T1G | NCV308SN500T1G | NCV308SN500T1G | 38AH7005 | NCV308SN500T1G |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Mpu Supervisors, -40 To 125Deg C; Threshold Voltage Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SOT-23; SOT-23-6 Thin, TSOT-23-6 | Tape & Reel (TR) | SOT-23-6 Thin, TSOT-23-6 | SOT-23; SOT-23-6 Thin, TSOT-23-6 | |||
| Threshold | 5 volts | 5 volts | 5 volts | 5 volts | 4.65 volts | 5 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |