Manufacturer: ON Semiconductor
Win Source Part Number: 1082518-NCV308SN330T
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.07V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-TSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time Low Quiescent Current, Pgmmable Delay Time Supervisory Ckt, TSOP-6, 3000-REEL Product overview: NCV308SN330T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV308SN330T1G can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 6TSOP
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
Supervisory Circuits AUTO NCP308SN330T1G
MPU SUPERVISOR, -40 TO 125DEG C; Threshold Voltage:3.07V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:6Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 6TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1082518-NCV308SN330T1G | NCV308SN330T1GOSTR-ND | 691-NCV308SN330T1G | NCV308SN330T1G | NCV308SN330T1G | NCV308SN330T1G | 28X7995 | NCV308SN330T1G |
| Product Name | PMIC - PMIC - Supervisors - NCV308SN330T1G | Supervisors | Low-Power Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1Monitors | 1; 1 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SOP; 6-TSOP | SOT-23; SOT-23-6 Thin, TSOT-23-6 | TSOP | SOT-23-6 Thin, TSOT-23-6 | SOT-23; SOT-23-6 Thin, TSOT-23-6 | |||
| Threshold | 3.07 volts | 3.07 volts | 3.07 volts | 3.07 volts | 3.07 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |