Win Source Part Number: 1140566-NCV308SN180T
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Automotive, AEC-Q100
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.2s Typical
Voltage - Threshold: 1.8V
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-NCV308SN180T1GTR
Base Product Number: NCV308
Low Quiescent Current, Programmable Delay Time Supervisory Circuit 1.8 V, 3000-REEL Product overview: NCV308SN180T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.8 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV308SN180T1G can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 6TSOP
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
IC SUPERVISOR 1 CHANNEL 6TSOP
MPU SUPERVISORS, -40 TO 125DEG C; Threshold Voltage:1.67V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TSOP; No. of Pins:6Pins; Delay Time:300ms RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 6TSOP
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
IC SUPERVISOR 1 CHANNEL 6TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1140566-NCV308SN180T1G | 691-NCV308SN180T1G | 488-NCV308SN180T1GDKR-ND | 38AH7004 | NCV308SN180T1G | NCV308SN180T1G | NCV308SN180T1G |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | 1.8 V Voltage Supervisor IC | Supervisors | Mpu Supervisors, -40 To 125Deg C; Threshold Voltage Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1; 1Monitors | 1; 1 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Threshold | 1.8 volts | 1.8 volts | 1.67 volts | 1.8 volts | 1.8 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |