IC, SWITCHING REGULATOR, DFN-8, FULL REEL; Device Topology:Buck, Boost; Input Voltage Min:3V; Input Voltage Max:40V; Output Voltage Max:-; Output Current Max:1.5A; Switching Frequency:250kHz; No. of Outputs:1Outputs; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 29AC8849 |
| Product Name | Ic, Switching Regulator, Dfn-8, Full Reel; Device Topology Onsemi |
| Form Factor | Intgrated Circuit (IC) |