onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV3064PG NCV3064PG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230582-NCV3064PG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Type: Adjustable Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 150kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.5A (Switch) Family Name: NCV3064 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-PDIP Output Voltage MAX: 40V Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): ADP1108AN; ADP1173ANZ; ADP1173ARZ; Introduction Date: June 01, 2008 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230582-NCV3064PG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Type: Adjustable Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 150kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.5A (Switch) Family Name: NCV3064 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-PDIP Output Voltage MAX: 40V Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): ADP1108AN; ADP1173ANZ; ADP1173ARZ; Introduction Date: June 01, 2008 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV3064PG - 1230582-NCV3064PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV3064PG
1230582-NCV3064PG
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV3064PG 1230582-NCV3064PG
Manufacturer: ON Semiconductor Win Source Part Number: 1230582-NCV3064PG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Type: Adjustable Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 150kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.5A (Switch) Family Name: NCV3064 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-PDIP Output Voltage MAX: 40V Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): ADP1108AN; ADP1173ANZ; ADP1173ARZ; Introduction Date: June 01, 2008 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230582-NCV3064PG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 150kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Family Name: NCV3064
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-PDIP
Output Voltage MAX: 40V
Input Voltage MIN: 3V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): ADP1108AN; ADP1173ANZ; ADP1173ARZ;
Introduction Date: June 01, 2008
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NCV3064PG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
NCV3064PG-ND
Voltage Regulators - DC DC Switching Regulators NCV3064PG-ND
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-DIP (0.300"", 7.62mm)"

"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NCV3064PG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NCV3064PG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCV3064PG
IC REG BUCK BST ADJ 1.5A 8DIP

IC REG BUCK BST ADJ 1.5A 8DIP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - NCV3064PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCV3064PG
Voltage Regulators - DC DC Switching Regulators NCV3064PG
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm)

Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1230582-NCV3064PG NCV3064PG-ND NCV3064PG NCV3064PG
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV3064PG Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost; Buck, Boost Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-DIP (0.300", 7.62mm) DIP; Other; "8-DIP (0.300"", 7.62mm)" DIP; Other; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1101-2-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 5-WDFN Exposed Pad
View Details
5 suppliers
Switching Regulators - 2222776P - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676MRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers