onsemi Ic, Step-Up/step-Down/invert Reg, Dfn-8; Topology Onsemi NCV3064MNTXG

Description
IC, STEP-UP/STEP-DOWN/IN VERT REG, DFN-8; Topology:Buck, Boost; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:1.25V RoHS Compliant: Yes
Datasheet
Description
IC, STEP-UP/STEP-DOWN/IN VERT REG, DFN-8; Topology:Buck, Boost; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:1.25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Step-Up/step-Down/invert Reg, Dfn-8; Topology Onsemi - 19P7725 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Up/step-Down/invert Reg, Dfn-8; Topology Onsemi
19P7725
Ic, Step-Up/step-Down/invert Reg, Dfn-8; Topology Onsemi 19P7725
IC, STEP-UP/STEP-DOWN/IN VERT REG, DFN-8; Topology:Buck, Boost; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:1.25V RoHS Compliant: Yes

IC, STEP-UP/STEP-DOWN/INVERT REG, DFN-8; Topology:Buck, Boost; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:1.5A; Output Voltage Min:1.25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 19P7725
Product Name Ic, Step-Up/step-Down/invert Reg, Dfn-8; Topology Onsemi
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details