onsemi Dc/dc Conv, Aec-Q100, 300Khz, Soic-8; Topology Onsemi NCV3064DR2G

Description
DC/DC CONV, AEC-Q100, 300KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, AEC-Q100, 300KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Aec-Q100, 300Khz, Soic-8; Topology Onsemi - 13AC3784 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Aec-Q100, 300Khz, Soic-8; Topology Onsemi
13AC3784
Dc/dc Conv, Aec-Q100, 300Khz, Soic-8; Topology Onsemi 13AC3784
DC/DC CONV, AEC-Q100, 300KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, AEC-Q100, 300KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Step-Up/step-Down/invert Reg, 8-Soic, Full Reel; Topology Onsemi - 19P7724 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Up/step-Down/invert Reg, 8-Soic, Full Reel; Topology Onsemi
19P7724
Ic, Step-Up/step-Down/invert Reg, 8-Soic, Full Reel; Topology Onsemi 19P7724
IC, STEP-UP/STEP-DOWN/IN VERT REG, 8-SOIC, FULL REEL; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; MSL:-RoHS Compliant: Yes

IC, STEP-UP/STEP-DOWN/INVERT REG, 8-SOIC, FULL REEL; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 13AC3784
Product Name Dc/dc Conv, Aec-Q100, 300Khz, Soic-8; Topology Onsemi
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details