onsemi Dc/dc Conv, Aec-Q100, 200Khz, Soic-8; Topology Onsemi NCV3063DR2G

Description
DC/DC CONV, AEC-Q100, 200KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, AEC-Q100, 200KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Aec-Q100, 200Khz, Soic-8; Topology Onsemi - 13AC6155 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Aec-Q100, 200Khz, Soic-8; Topology Onsemi
13AC6155
Dc/dc Conv, Aec-Q100, 200Khz, Soic-8; Topology Onsemi 13AC6155
DC/DC CONV, AEC-Q100, 200KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Product Range:- RoHS Compliant: Yes

DC/DC CONV, AEC-Q100, 200KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Conv, Aec-Q100, 200Khz, Soic-8; Topology Onsemi - 13AC3783 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Aec-Q100, 200Khz, Soic-8; Topology Onsemi
13AC3783
Dc/dc Conv, Aec-Q100, 200Khz, Soic-8; Topology Onsemi 13AC3783
DC/DC CONV, AEC-Q100, 200KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, AEC-Q100, 200KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 13AC6155
Product Name Dc/dc Conv, Aec-Q100, 200Khz, Soic-8; Topology Onsemi
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details