onsemi N-Channel 4.4 V Voltage Supervisor IC NCV305LSQ44T1G

Description
Voltage Detector Series with Open Drain N-Channel Output 4.4 V, Reset Low, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCV305LSQ44T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.4 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 4.4 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV305LSQ44T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Voltage Detector Series with Open Drain N-Channel Output 4.4 V, Reset Low, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCV305LSQ44T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.4 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 4.4 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV305LSQ44T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 4.4 V Voltage Supervisor IC
691-NCV305LSQ44T1G
N-Channel 4.4 V Voltage Supervisor IC 691-NCV305LSQ44T1G
Voltage Detector Series with Open Drain N-Channel Output 4.4 V, Reset Low, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCV305LSQ44T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.4 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 4.4 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV305LSQ44T1G can be used for catalog matching and distributor lookup.

Voltage Detector Series with Open Drain N-Channel Output 4.4 V, Reset Low, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCV305LSQ44T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.4 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 4.4 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV305LSQ44T1G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1345302-NCV305LSQ44T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1345302-NCV305LSQ44T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1345302-NCV305LSQ44T1G
Win Source Part Number: 1345302-NCV305LSQ44T 1G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Series: Automotive, AEC-Q100 Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.4V Mounting Type: Surface Mount Package / Case: SC-82A, SOT-343 Supplier Device Package: SC-82AB Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV305 Product Status: Obsolete

Win Source Part Number: 1345302-NCV305LSQ44T1G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Series: Automotive, AEC-Q100
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.4V
Mounting Type: Surface Mount
Package / Case: SC-82A, SOT-343
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV305
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCV305LSQ44T1G
Supervisory Circuits NCV305LSQ44T1G
Supervisory Circuits ANA UNDRVLTG DTECT 4.4V A

Supervisory Circuits ANA UNDRVLTG DTECT 4.4V A

Buy Now Datasheet
Supervisors - NCV305LSQ44T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV305LSQ44T1G
Supervisors NCV305LSQ44T1G
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
Supervisors - NCV305LSQ44T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV305LSQ44T1G
Supervisors NCV305LSQ44T1G
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCV305LSQ44T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCV305LSQ44T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCV305LSQ44T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
PMIC - Supervisors - NCV305LSQ44T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCV305LSQ44T1G
PMIC - Supervisors NCV305LSQ44T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCV305LSQ44T1G 1345302-NCV305LSQ44T1G NCV305LSQ44T1G NCV305LSQ44T1G NCV305LSQ44T1G NCV305LSQ44T1G
Product Name N-Channel 4.4 V Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228513 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details