onsemi Automotive 3.3V Voltage Supervisor IC NCV304LSQ33T1G

Description
Voltage Detector Series with Complementary Output 3.3V, Reset Low, Automotive, 3000-REEL Product overview: NCV304LSQ33T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV304LSQ33T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Voltage Detector Series with Complementary Output 3.3V, Reset Low, Automotive, 3000-REEL Product overview: NCV304LSQ33T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV304LSQ33T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 3.3V Voltage Supervisor IC
691-NCV304LSQ33T1G
Automotive 3.3V Voltage Supervisor IC 691-NCV304LSQ33T1G
Voltage Detector Series with Complementary Output 3.3V, Reset Low, Automotive, 3000-REEL Product overview: NCV304LSQ33T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV304LSQ33T1G can be used for catalog matching and distributor lookup.

Voltage Detector Series with Complementary Output 3.3V, Reset Low, Automotive, 3000-REEL Product overview: NCV304LSQ33T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV304LSQ33T1G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - NCV304LSQ33T1G - 928989-NCV304LSQ33T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCV304LSQ33T1G
928989-NCV304LSQ33T1G
PMIC - PMIC - Supervisors - NCV304LSQ33T1G 928989-NCV304LSQ33T1G
Manufacturer: ON Semiconductor Win Source Part Number: 928989-NCV304LSQ33T1 G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: NCV304 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928989-NCV304LSQ33T1G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Package: SC-82A, SOT-343
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV304
Categories: Integrated Circuits (ICs)
Case / Package: SC-82AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCV304LSQ33T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCV304LSQ33T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCV304LSQ33T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
Voltage Detector, 3.3V, Sc-82Ab, 125Degc; Threshold Voltage Onsemi - 68X4220 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 3.3V, Sc-82Ab, 125Degc; Threshold Voltage Onsemi
68X4220
Voltage Detector, 3.3V, Sc-82Ab, 125Degc; Threshold Voltage Onsemi 68X4220
VOLTAGE DETECTOR, 3.3V, SC-82AB, 125DEGC; Threshold Voltage:3.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 3.3V, SC-82AB, 125DEGC; Threshold Voltage:3.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCV304LSQ33T1G
Supervisory Circuits NCV304LSQ33T1G
Supervisory Circuits AUTO 304LSQ33T1G

Supervisory Circuits AUTO 304LSQ33T1G

Buy Now Datasheet
Supervisors - NCV304LSQ33T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV304LSQ33T1G
Supervisors NCV304LSQ33T1G
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
PMIC - Supervisors - NCV304LSQ33T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCV304LSQ33T1G
PMIC - Supervisors NCV304LSQ33T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCV304LSQ33T1G 928989-NCV304LSQ33T1G NCV304LSQ33T1G 68X4220 NCV304LSQ33T1G NCV304LSQ33T1G NCV304LSQ33T1G
Product Name Automotive 3.3V Voltage Supervisor IC PMIC - PMIC - Supervisors - NCV304LSQ33T1G Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Detector, 3.3V, Sc-82Ab, 125Degc; Threshold Voltage Onsemi Supervisory Circuits Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1Monitors 1; 1
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Options Inverting Push-Pull, Totem Pole
Type SC-82AB SC-82A, SOT-343 SC-82A, SOT-343
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901601P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
TPS3838K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers