onsemi Voltage Supervisor IC NCV303LSN46T1G

Description
Voltage Detector Series with Programmable Delay - Auto Rated, TSOP-5, 3000-REEL Product overview: NCV303LSN46T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV303LSN46T1G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Voltage Detector Series with Programmable Delay - Auto Rated, TSOP-5, 3000-REEL Product overview: NCV303LSN46T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV303LSN46T1G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Voltage Detector, part number 76T6401, operates with a threshold voltage of 4.6V and is housed in a TSOP-5 package. It is designed for high accuracy with a typical quiescent current of 0.5 µA and a maximum operating voltage range of 0.8V to 10V. The device features an active-low, open-drain reset output, making it suitable for applications requiring reliable reset control in microprocessor-based systems. It is specified for operation over a temperature range of -40°C to +125°C and is RoHS compliant. The programmable time delay generator helps prevent erratic reset behavior, enhancing system stability. This product is particularly useful in low battery detection and power fail indication applications.

Datasheet Summary
Powered by GS/AI

The Voltage Detector, part number 76T6401, operates with a threshold voltage of 4.6V and is housed in a TSOP-5 package. It is designed for high accuracy with a typical quiescent current of 0.5 µA and a maximum operating voltage range of 0.8V to 10V. The device features an active-low, open-drain reset output, making it suitable for applications requiring reliable reset control in microprocessor-based systems. It is specified for operation over a temperature range of -40°C to +125°C and is RoHS compliant. The programmable time delay generator helps prevent erratic reset behavior, enhancing system stability. This product is particularly useful in low battery detection and power fail indication applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-NCV303LSN46T1G
Voltage Supervisor IC 691-NCV303LSN46T1G
Voltage Detector Series with Programmable Delay - Auto Rated, TSOP-5, 3000-REEL Product overview: NCV303LSN46T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV303LSN46T1G can be used for catalog matching and distributor lookup.

Voltage Detector Series with Programmable Delay - Auto Rated, TSOP-5, 3000-REEL Product overview: NCV303LSN46T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV303LSN46T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 488-NCV303LSN46T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - NCV303LSN46T1G - 1082515-NCV303LSN46T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCV303LSN46T1G
1082515-NCV303LSN46T1G
PMIC - PMIC - Supervisors - NCV303LSN46T1G 1082515-NCV303LSN46T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082515-NCV303LSN46T 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082515-NCV303LSN46T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 4.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Supervisors - NCV303LSN46T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCV303LSN46T1G
PMIC - Supervisors NCV303LSN46T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
IC SUPERVISOR 1 CHANNEL 5TSOP - 598-NCV303LSN46T1G - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL 5TSOP
598-NCV303LSN46T1G
IC SUPERVISOR 1 CHANNEL 5TSOP 598-NCV303LSN46T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
NCV303LSN46T1G
Supervisory Circuits NCV303LSN46T1G
Supervisory Circuits ANA UNDERVOLT DETECT 4.6V

Supervisory Circuits ANA UNDERVOLT DETECT 4.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCV303LSN46T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCV303LSN46T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCV303LSN46T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Supervisors - NCV303LSN46T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV303LSN46T1G
Supervisors NCV303LSN46T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Voltage Detector, 4.6V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 76T6401 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 4.6V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
76T6401
Voltage Detector, 4.6V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 76T6401
VOLTAGE DETECTOR, 4.6V, TSOP-5, 125DEG C; Threshold Voltage:4.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 4.6V, TSOP-5, 125DEG C; Threshold Voltage:4.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCV303LSN46T1G 488-NCV303LSN46T1GTR-ND 1082515-NCV303LSN46T1G NCV303LSN46T1G 598-NCV303LSN46T1G NCV303LSN46T1G NCV303LSN46T1G NCV303LSN46T1G 76T6401
Product Name Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - NCV303LSN46T1G PMIC - Supervisors IC SUPERVISOR 1 CHANNEL 5TSOP Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Voltage Detector, 4.6V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
Number of Supplies 1 1; 1 1; 1 1; 1 1; 1Monitors
Type TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOP; 5-TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Supply Voltage 0.8000 to 10 volts 1.5 volts 0.8000 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901787 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details