Voltage Detector Series with Programmable Delay and Open Drain N-Channel Output, TSOP-5, 3000-REEL Product overview: NCV303LSN31T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV303LSN31T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082512-NCV303LSN31T
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 3.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
Supervisory Circuits VDETECTOR W PROG DLY 3.1V
VOLTAGE DETECTOR, 3.1V, TSOP-5, 125DEG C; Threshold Voltage:3.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-NCV303LSN31T1G | 1082512-NCV303LSN31T1G | NCV303LSN31T1GOSDKR-ND | NCV303LSN31T1G | NCV303LSN31T1G | NCV303LSN31T1G | 76T6396 | NCV303LSN31T1G |
| Product Name | N-Channel Voltage Supervisor IC | PMIC - PMIC - Supervisors - NCV303LSN31T1G | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | Voltage Detector, 3.1V, Tsop-5, 125Deg C; Threshold Voltage Onsemi | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1Monitors | ||||
| Type | TSOP | SOP; 5-TSOP | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | |||
| IQ | 0.5000 µA | |||||||
| Supply Voltage | 0.8000 to 10 volts | 0.8000 to 10 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |