IC SUPERVISOR 1 CHANNEL 5TSOP
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
Voltage Detector Series with Programmable Delay and Open Drain N-Channel Output 2.4 V, Reset Low, TSOP-5, 3000-REEL Product overview: NCV303LSN24T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.4 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 2.4 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV303LSN24T1G can be used for catalog matching and distributor lookup.
VOLTAGE DETECTOR, 2.4V, TSOP-5, 125DEG C; Threshold Voltage:2.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Supervisory Circuits AUTO UNDERVOLT DETECT
IC SUPERVISOR 1 CHANNEL 5TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 488-NCV303LSN24T1GDKR-ND | 691-NCV303LSN24T1G | 72W2233 | NCV303LSN24T1G | NCV303LSN24T1G | NCV303LSN24T1G | NCV303LSN24T1G |
| Product Name | Supervisors | N-Channel 2.4 V Voltage Supervisor IC | Voltage Detector, 2.4V, Tsop-5, 125Deg C; Threshold Voltage Onsemi | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | |||
| Threshold | 2.4 volts | 2.4 volts | 2.4 volts | 2.4 volts |