onsemi Supervisors NCV303LSN20T1G

Description
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - NCV303LSN20T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Supervisors - NCV303LSN20T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Supervisors - NCV303LSN20T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - NCV303LSN20T1G - 1082510-NCV303LSN20T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCV303LSN20T1G
1082510-NCV303LSN20T1G
PMIC - PMIC - Supervisors - NCV303LSN20T1G 1082510-NCV303LSN20T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082510-NCV303LSN20T 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082510-NCV303LSN20T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2V 10V 1.96V Voltage Supervisor IC
691-NCV303LSN20T1G
2V 10V 1.96V Voltage Supervisor IC 691-NCV303LSN20T1G
2V Voltage Detector IC, TSOP, 800mV-10V, 1.96V/2.04V, 500nA Product overview: NCV303LSN20T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 10V, 1.96V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 10V, 1.96V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV303LSN20T1G can be used for catalog matching and distributor lookup.

2V Voltage Detector IC, TSOP, 800mV-10V, 1.96V/2.04V, 500nA Product overview: NCV303LSN20T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 10V, 1.96V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 10V, 1.96V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV303LSN20T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Detector, 2V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 76T6393 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 2V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
76T6393
Voltage Detector, 2V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 76T6393
VOLTAGE DETECTOR, 2V, TSOP-5, 125DEG C; Threshold Voltage:2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 2V, TSOP-5, 125DEG C; Threshold Voltage:2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCV303LSN20T1G
Supervisory Circuits NCV303LSN20T1G
Supervisory Circuits SBN 2. V ANA UNDERVOLT

Supervisory Circuits SBN 2. V ANA UNDERVOLT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCV303LSN20T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCV303LSN20T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCV303LSN20T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
PMIC - Supervisors - NCV303LSN20T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCV303LSN20T1G
PMIC - Supervisors NCV303LSN20T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Supervisors - NCV303LSN20T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV303LSN20T1G
Supervisors NCV303LSN20T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Supervisors - NCV303LSN20T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV303LSN20T1G
Supervisors NCV303LSN20T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number NCV303LSN20T1GOSCT-ND 1082510-NCV303LSN20T1G 691-NCV303LSN20T1G 76T6393 NCV303LSN20T1G NCV303LSN20T1G NCV303LSN20T1G NCV303LSN20T1G
Product Name Supervisors PMIC - PMIC - Supervisors - NCV303LSN20T1G 2V 10V 1.96V Voltage Supervisor IC Voltage Detector, 2V, Tsop-5, 125Deg C; Threshold Voltage Onsemi Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; SOT-23-5 Thin, TSOT-23-5 SOP; 5-TSOP TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Threshold 2 volts 2 volts 2 volts 2 volts 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Reference - ATL431LIBIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details