onsemi Supervisors NCV303LSN11T1G

Description
IC SUPERVISOR 1 CHANNEL 5TSOP
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL 5TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 488-NCV303LSN11T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Buy Now Datasheet
Supervisors - 488-NCV303LSN11T1GCT-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Buy Now Datasheet
Supervisors - 488-NCV303LSN11T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - NCV303LSN11T1G - 887105-NCV303LSN11T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCV303LSN11T1G
887105-NCV303LSN11T1G
PMIC - PMIC - Supervisors - NCV303LSN11T1G 887105-NCV303LSN11T1G
Manufacturer: ON Semiconductor Win Source Part Number: 887105-NCV303LSN11T1 G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 5-TSOP Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: NCV303 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887105-NCV303LSN11T1G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV303
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
N-Channel Voltage Supervisor IC
691-NCV303LSN11T1G
N-Channel Voltage Supervisor IC 691-NCV303LSN11T1G
Voltage Detector Series with Programmable Delay and Open Drain N-Channel Output, TSOP-5, 3000-REEL Product overview: NCV303LSN11T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV303LSN11T1G can be used for catalog matching and distributor lookup.

Voltage Detector Series with Programmable Delay and Open Drain N-Channel Output, TSOP-5, 3000-REEL Product overview: NCV303LSN11T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV303LSN11T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - NCV303LSN11T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV303LSN11T1G
Supervisors NCV303LSN11T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCV303LSN11T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCV303LSN11T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCV303LSN11T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
NCV303LSN11T1G
Supervisory Circuits NCV303LSN11T1G
Supervisory Circuits VDETECTOR W PROG DLY 1.1V

Supervisory Circuits VDETECTOR W PROG DLY 1.1V

Buy Now Datasheet
PMIC - Supervisors - NCV303LSN11T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCV303LSN11T1G
PMIC - Supervisors NCV303LSN11T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Voltage Detector, 1.1V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 76T6387 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1.1V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
76T6387
Voltage Detector, 1.1V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 76T6387
VOLTAGE DETECTOR, 1.1V, TSOP-5, 125DEG C; Threshold Voltage:1.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1.1V, TSOP-5, 125DEG C; Threshold Voltage:1.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 488-NCV303LSN11T1GDKR-ND 887105-NCV303LSN11T1G 691-NCV303LSN11T1G NCV303LSN11T1G NCV303LSN11T1G NCV303LSN11T1G NCV303LSN11T1G 76T6387
Product Name Supervisors PMIC - PMIC - Supervisors - NCV303LSN11T1G N-Channel Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Voltage Detector, 1.1V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23; SOT-23-5 Thin, TSOT-23-5 SOP; 5-TSOP TSOP SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5
Threshold 1.1 volts 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 8855659P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Battery Management IC - 815-BQ24150YFFR - Utmel Electronic Limited
Specs
Type 20-UFBGA, DSBGA
Pins 20
IQ 5000 µA
View Details
2 suppliers
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details