Manufacturer: ON Semiconductor
Win Source Part Number: 1230573-NCV3030BDR2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Switching Controllers PWM CONTROLLER
IC REG CTRLR BUCK 8SOIC
IC REG CTRLR BUCK 8SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Regulator Output DC-DC Controller IC
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1230573-NCV3030BDR2G | NCV3030BDR2G | NCV3030BDR2G | NCV3030BDR2G | NCV3030BDR2G | NCV3030BDR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCV3030BDR2G | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Life Cycle Stage | Removed | Removed; Obsolete | Active | |||
| VIN | 4.7 to 28 volts | 4.7 to 28 volts | ||||
| fsw | 2400 kHz | 2400 kHz | 2400 kHz |