Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Voltage Detector Series with Programmable Delay and Complementary Output AUTO 302 DEVICE 2.9V VTH, TSOP-5, 3000-REEL Product overview: NCV302LSN20T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV302LSN20T1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 978008-NCV302LSN20T1
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Automotive, AEC-Q100
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 2V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV302
Product Status: Obsolete
IC SUPERVISOR 1 CHANNEL 5TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Supervisory Circuits AUTO 302 DEVICE 2.9V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCV302LSN20T1G-ND | 691-NCV302LSN20T1G | 978008-NCV302LSN20T1G | NCV302LSN20T1G | NCV302LSN20T1G | NCV302LSN20T1G | NCV302LSN20T1G |
| Product Name | Supervisors | 2.9V Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits |
| Features | Manual Reset | ||||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 Thin, TSOT-23-5 |