onsemi 670kHz 10A SOIC DC-DC Converter IC NCV3020BDR2G

Description
DC/DC Controller, 670kHz PWM, 10A Output, SOIC-8 Product overview: NCV3020BDR2G from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670kHz, 10A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 670kHz, 10A, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-NCV3020BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Controller, 670kHz PWM, 10A Output, SOIC-8 Product overview: NCV3020BDR2G from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670kHz, 10A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 670kHz, 10A, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-NCV3020BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
670kHz 10A SOIC DC-DC Converter IC
715-NCV3020BDR2G
670kHz 10A SOIC DC-DC Converter IC 715-NCV3020BDR2G
DC/DC Controller, 670kHz PWM, 10A Output, SOIC-8 Product overview: NCV3020BDR2G from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670kHz, 10A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 670kHz, 10A, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-NCV3020BDR2G can be used for catalog matching and distributor lookup.

DC/DC Controller, 670kHz PWM, 10A Output, SOIC-8 Product overview: NCV3020BDR2G from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670kHz, 10A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 670kHz, 10A, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-NCV3020BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-NCV3020BDR2G
Product Name 670kHz 10A SOIC DC-DC Converter IC
Package Type Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1116168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip
Input Voltage 36 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021205U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers