onsemi PMIC - PMIC - Supervisors - NCV301LSN47T1G NCV301LSN47T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928987-NCV301LSN47T1 G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 5-TSOP Package: Reel - TR Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Part Status: Obsolete Family Name: NCV301 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928987-NCV301LSN47T1 G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 5-TSOP Package: Reel - TR Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Part Status: Obsolete Family Name: NCV301 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCV301LSN47T1G - 928987-NCV301LSN47T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCV301LSN47T1G
928987-NCV301LSN47T1G
PMIC - PMIC - Supervisors - NCV301LSN47T1G 928987-NCV301LSN47T1G
Manufacturer: ON Semiconductor Win Source Part Number: 928987-NCV301LSN47T1 G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 5-TSOP Package: Reel - TR Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Part Status: Obsolete Family Name: NCV301 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928987-NCV301LSN47T1G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Package: Reel - TR
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCV301
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-NCV301LSN47T1G
SOT23 Voltage Supervisor IC 691-NCV301LSN47T1G
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: NCV301LSN47T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV301LSN47T1G can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: NCV301LSN47T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV301LSN47T1G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Supervisors - NCV301LSN47T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCV301LSN47T1G
PMIC - Supervisors NCV301LSN47T1G
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - NCV301LSN47T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV301LSN47T1G
Supervisors NCV301LSN47T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
NCV301LSN47T1G
Supervisory Circuits NCV301LSN47T1G
Supervisory Circuits ANA UNDERVOLT DETECT

Supervisory Circuits ANA UNDERVOLT DETECT

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCV301LSN47T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCV301LSN47T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCV301LSN47T1G
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 928987-NCV301LSN47T1G 691-NCV301LSN47T1G NCV301LSN47T1G NCV301LSN47T1G NCV301LSN47T1G NCV301LSN47T1G
Product Name PMIC - PMIC - Supervisors - NCV301LSN47T1G SOT23 Voltage Supervisor IC PMIC - Supervisors Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Open Drain; Inverting Open Drain; Open Drain or Open Collector Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers
PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details
Voltage References - 7385342P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details