Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
4V Voltage Detector, SOT-23-5, Active Low Reset, 10V Max Product overview: NCV301LSN40T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 10V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4V, 10V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV301LSN40T1G can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Type: Simple Reset/Power-On Reset
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
VOLTAGE DETECTOR, 4V, TSOP-5, 125DEG C; Threshold Voltage:4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes
Supervisory Circuits ANA UNDERVOLT DETECT 4.0V
IC SUPERVISOR 1 CHANNEL 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 488-NCV301LSN40T1GCT-ND | 691-NCV301LSN40T1G | NCV301LSN40T1G | NCV301LSN40T1G | 83K8643 | NCV301LSN40T1G | NCV301LSN40T1G | |
| Product Name | Supervisors | 4V 10V SOT-23 Voltage Supervisor IC | Integrated Circuits (ICs) Power Management (PMIC) Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Voltage Detector, 4V, Tsop-5, 125Deg C; Threshold Voltage Onsemi | Supervisory Circuits | PMIC - Supervisors |
| Features | Manual Reset | |||||||
| Output Options | Open Drain; Active Low | Inverting | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | ||||
| Threshold | 4 volts | 4 volts | 4 volts | 4 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |