onsemi PMIC - PMIC - Supervisors - NCV301LSN28T1G NCV301LSN28T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 803741-NCV301LSN28T1 G Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.8V Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: NCV301
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 803741-NCV301LSN28T1 G Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.8V Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: NCV301
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV301LSN28T1G is a voltage detector from Quarktwin Technology Ltd., designed for use in portable microprocessor-based systems where low power consumption is critical. This device features an open-drain output configuration and operates with a high accuracy undervoltage threshold of 2.0%, ensuring reliable reset control. It has a wide operating voltage range of 0.8 V to 10 V and a typical quiescent current of just 0.5 µA, making it suitable for battery-powered applications. The NCV301LSN28T1G is AEC-Q100 qualified, indicating its suitability for automotive applications, and is specified to operate over a temperature range of -40°C to +125°C. The device is available in a compact TSOP-5 package and is RoHS compliant, ensuring it meets environmental standards. Typical applications include microprocessor reset control, low battery detection, and power fail indication.

Datasheet Summary
Powered by GS/AI

The NCV301LSN28T1G is a voltage detector from Quarktwin Technology Ltd., designed for use in portable microprocessor-based systems where low power consumption is critical. This device features an open-drain output configuration and operates with a high accuracy undervoltage threshold of 2.0%, ensuring reliable reset control. It has a wide operating voltage range of 0.8 V to 10 V and a typical quiescent current of just 0.5 µA, making it suitable for battery-powered applications. The NCV301LSN28T1G is AEC-Q100 qualified, indicating its suitability for automotive applications, and is specified to operate over a temperature range of -40°C to +125°C. The device is available in a compact TSOP-5 package and is RoHS compliant, ensuring it meets environmental standards. Typical applications include microprocessor reset control, low battery detection, and power fail indication.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCV301LSN28T1G - 803741-NCV301LSN28T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCV301LSN28T1G
803741-NCV301LSN28T1G
PMIC - PMIC - Supervisors - NCV301LSN28T1G 803741-NCV301LSN28T1G
Manufacturer: ON Semiconductor Win Source Part Number: 803741-NCV301LSN28T1 G Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.8V Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: NCV301

Manufacturer: ON Semiconductor
Win Source Part Number: 803741-NCV301LSN28T1G
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.8V
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: NCV301

Buy Now
Singapore, Singapore
2.8V 1.3uA Voltage Supervisor IC
691-NCV301LSN28T1G
2.8V 1.3uA Voltage Supervisor IC 691-NCV301LSN28T1G
2.8V Voltage Detector, Active Low Reset, TSOP, 1.3uA Product overview: NCV301LSN28T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.8V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV301LSN28T1G can be used for catalog matching and distributor lookup.

2.8V Voltage Detector, Active Low Reset, TSOP, 1.3uA Product overview: NCV301LSN28T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.8V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV301LSN28T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 488-NCV301LSN28T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Supervisors - 488-NCV301LSN28T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Supervisors - 488-NCV301LSN28T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Buy Now Datasheet
Supervisors - NCV301LSN28T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV301LSN28T1G
Supervisors NCV301LSN28T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Voltage Detector, Aec-Q100, 2.8V, Tsop-5; Threshold Voltage Onsemi - 13AC3780 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, Aec-Q100, 2.8V, Tsop-5; Threshold Voltage Onsemi
13AC3780
Voltage Detector, Aec-Q100, 2.8V, Tsop-5; Threshold Voltage Onsemi 13AC3780
VOLTAGE DETECTOR, AEC-Q100, 2.8V, TSOP-5; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins; RoHS Compliant: Yes

VOLTAGE DETECTOR, AEC-Q100, 2.8V, TSOP-5; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - NCV301LSN28T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCV301LSN28T1G
PMIC - Supervisors NCV301LSN28T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCV301LSN28T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCV301LSN28T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCV301LSN28T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
NCV301LSN28T1G
Supervisory Circuits NCV301LSN28T1G
Supervisory Circuits 2.8V Detector w/N-Channel Output

Supervisory Circuits 2.8V Detector w/N-Channel Output

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 803741-NCV301LSN28T1G 691-NCV301LSN28T1G 488-NCV301LSN28T1GCT-ND NCV301LSN28T1G 13AC3780 NCV301LSN28T1G NCV301LSN28T1G NCV301LSN28T1G
Product Name PMIC - PMIC - Supervisors - NCV301LSN28T1G 2.8V 1.3uA Voltage Supervisor IC Supervisors Supervisors Voltage Detector, Aec-Q100, 2.8V, Tsop-5; Threshold Voltage Onsemi PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1; 1 1 1; 1Monitors 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Threshold 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Type TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901816P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
TPS3836L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details