onsemi Supervisory Circuits 2.8V Detector NCV301LSN28T1

Description
Supervisory Circuits 2.8V Detector
Datasheet
Description
Supervisory Circuits 2.8V Detector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisory Circuits 2.8V Detector - 598-NCV301LSN28T1 - Utmel Electronic Limited
Hong Kong, China
Supervisory Circuits 2.8V Detector
598-NCV301LSN28T1
Supervisory Circuits 2.8V Detector 598-NCV301LSN28T1
Supervisory Circuits 2.8V Detector

Supervisory Circuits 2.8V Detector

Supplier's Site
Supervisors - NCV301LSN28T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV301LSN28T1
Supervisors NCV301LSN28T1
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Supervisors - NCV301LSN28T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV301LSN28T1
Supervisors NCV301LSN28T1
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet

Technical Specifications

  Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 598-NCV301LSN28T1 NCV301LSN28T1
Product Name Supervisory Circuits 2.8V Detector Supervisors
Number of Supplies 1; 1
Type SOT-23-5 SOT-23-5 Thin, TSOT-23-5
Pins 5
IQ 0.5000 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901679P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Battery Management - BQ2085DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details