2.7V Voltage Detector IC, TSOP-5, 1.3uA, 800mV-10V Product overview: NCV301HSN27T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 1.3uA, 10V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 1.3uA, 10V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV301HSN27T1G can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Win Source Part Number: 1125572-NCV301HSN27T
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Automotive, AEC-Q100
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.7V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCV301HSN27T1G
Base Product Number: NCV301
Supervisory Circuits ANA UNDERVOLT DETECT 2.7V
IC SUPERVISOR 1 CHANNEL 5TSOP
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-NCV301HSN27T1G | NCV301HSN27T1G-ND | 1125572-NCV301HSN27T1G | NCV301HSN27T1G | NCV301HSN27T1G | NCV301HSN27T1G |
| Product Name | 2.7V 1.3uA 10V Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | ||||
| Type | TSOP | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | |||
| IQ | 0.5000 µA | |||||
| Supply Voltage | 0.8000 to 10 volts |