onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCV3011DTBR2G NCV3011DTBR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230571-NCV3011DTBR2 G Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-TSSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 400kHz Control Features: Enable, Power Good Supply Voltage: 4.7 V ~ 28 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: NCP3011 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Duty Cycle (Maximum): 83% Alternative Parts (Cross-Reference): IRU3037ACS; IRU3037ACFTR; IRU3037ACSTR; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230571-NCV3011DTBR2 G Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-TSSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 400kHz Control Features: Enable, Power Good Supply Voltage: 4.7 V ~ 28 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: NCP3011 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Duty Cycle (Maximum): 83% Alternative Parts (Cross-Reference): IRU3037ACS; IRU3037ACFTR; IRU3037ACSTR; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCV3011DTBR2G - 1230571-NCV3011DTBR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCV3011DTBR2G
1230571-NCV3011DTBR2G
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCV3011DTBR2G 1230571-NCV3011DTBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230571-NCV3011DTBR2 G Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-TSSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 400kHz Control Features: Enable, Power Good Supply Voltage: 4.7 V ~ 28 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: NCP3011 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Duty Cycle (Maximum): 83% Alternative Parts (Cross-Reference): IRU3037ACS; IRU3037ACFTR; IRU3037ACSTR; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230571-NCV3011DTBR2G
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz
Control Features: Enable, Power Good
Supply Voltage: 4.7 V ~ 28 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: NCP3011
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Duty Cycle (Maximum): 83%
Alternative Parts (Cross-Reference): IRU3037ACS; IRU3037ACFTR; IRU3037ACSTR;
Introduction Date: October 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - 488-NCV3011DTBR2GTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
488-NCV3011DTBR2GTR-ND
DC DC Switching Controllers 488-NCV3011DTBR2GTR-ND
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now Datasheet
DC DC Switching Controllers - NCV3011DTBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
NCV3011DTBR2G
DC DC Switching Controllers NCV3011DTBR2G
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - NCV3011DTBR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
NCV3011DTBR2G
PMIC - Voltage Regulators - DC DC Switching Controllers NCV3011DTBR2G
IC REG CTRLR BUCK 14TSSOP

IC REG CTRLR BUCK 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
NCV3011DTBR2G
Switching Controllers NCV3011DTBR2G
Switching Controllers PWM CONTROLLER

Switching Controllers PWM CONTROLLER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1230571-NCV3011DTBR2G 488-NCV3011DTBR2GTR-ND NCV3011DTBR2G NCV3011DTBR2G NCV3011DTBR2G
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCV3011DTBR2G DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Power Good Synchronous Rectification
fsw 400 kHz 400 kHz 400 kHz
Unlock Full Specs
to access all available technical data