onsemi Supervisors NCV300LSN28T1G

Description
IC SUPERVISOR 1 CHANNEL 5TSOP
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL 5TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 488-NCV300LSN28T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Buy Now Datasheet
Supervisors - 488-NCV300LSN28T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Supervisors - 488-NCV300LSN28T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Singapore, Singapore
2.8V 1.3uA Voltage Supervisor IC
691-NCV300LSN28T1G
2.8V 1.3uA Voltage Supervisor IC 691-NCV300LSN28T1G
2.8V Voltage Detector IC, 2% Acc, 1.3uA, TSOP-5, SMT Product overview: NCV300LSN28T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.8V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV300LSN28T1G can be used for catalog matching and distributor lookup.

2.8V Voltage Detector IC, 2% Acc, 1.3uA, TSOP-5, SMT Product overview: NCV300LSN28T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.8V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV300LSN28T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - NCV300LSN28T1G - 801707-NCV300LSN28T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCV300LSN28T1G
801707-NCV300LSN28T1G
PMIC - PMIC - Supervisors - NCV300LSN28T1G 801707-NCV300LSN28T1G
Manufacturer: ON Semiconductor Win Source Part Number: 801707-NCV300LSN28T1 G Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.8V Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: NCV300

Manufacturer: ON Semiconductor
Win Source Part Number: 801707-NCV300LSN28T1G
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.8V
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: NCV300

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
NCV300LSN28T1G
Supervisory Circuits NCV300LSN28T1G
Supervisory Circuits ANA UNDERVOLT DETECT 2.8V

Supervisory Circuits ANA UNDERVOLT DETECT 2.8V

Buy Now Datasheet
Voltage Detector, 2.8V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 70K3717 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 2.8V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
70K3717
Voltage Detector, 2.8V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 70K3717
VOLTAGE DETECTOR, 2.8V, TSOP-5, 125DEG C; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 2.8V, TSOP-5, 125DEG C; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - NCV300LSN28T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV300LSN28T1G
Supervisors NCV300LSN28T1G
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - Supervisors - NCV300LSN28T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCV300LSN28T1G
PMIC - Supervisors NCV300LSN28T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCV300LSN28T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCV300LSN28T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCV300LSN28T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 488-NCV300LSN28T1GDKR-ND 691-NCV300LSN28T1G 801707-NCV300LSN28T1G NCV300LSN28T1G 70K3717 NCV300LSN28T1G NCV300LSN28T1G NCV300LSN28T1G
Product Name Supervisors 2.8V 1.3uA Voltage Supervisor IC PMIC - PMIC - Supervisors - NCV300LSN28T1G Supervisory Circuits Voltage Detector, 2.8V, Tsop-5, 125Deg C; Threshold Voltage Onsemi Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23; SOT-23-5 Thin, TSOT-23-5 TSOP SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5
Threshold 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228200 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details