onsemi LDO Voltage Regulators NCV2951ACDR2G

Description
LDO Voltage Regulators 1.25-29V ADJ 100mA w/Error Flag
Datasheet
Description
LDO Voltage Regulators 1.25-29V ADJ 100mA w/Error Flag
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV2951ACDR2G
LDO Voltage Regulators NCV2951ACDR2G
LDO Voltage Regulators 1.25-29V ADJ 100mA w/Error Flag

LDO Voltage Regulators 1.25-29V ADJ 100mA w/Error Flag

Buy Now Datasheet
Ldo, Aec-Q100, 5/1.25V-29V, 0.1A, Soic-8; Output Type Onsemi - 50AC6367 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, 5/1.25V-29V, 0.1A, Soic-8; Output Type Onsemi
50AC6367
Ldo, Aec-Q100, 5/1.25V-29V, 0.1A, Soic-8; Output Type Onsemi 50AC6367
LDO, AEC-Q100, 5/1.25V-29V, 0.1A, SOIC-8; Output Type:Fixed, Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:29V; Output RoHS Compliant: Yes

LDO, AEC-Q100, 5/1.25V-29V, 0.1A, SOIC-8; Output Type:Fixed, Adjustable; Input Voltage Min:2.3V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:29V; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number NCV2951ACDR2G 50AC6367
Product Name LDO Voltage Regulators Ldo, Aec-Q100, 5/1.25V-29V, 0.1A, Soic-8; Output Type Onsemi
Input Voltage 2.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details