Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-MSOP
IC REG LIN POS ADJ 100MA 8-MSOP
IC REG LIN POS ADJ 100MA 8-MSOP
IC REG LIN POS ADJ 100MA 8MSOP
IC REG LIN POS ADJ 100MA 8MSOP
LDO Voltage Regulators ANA 0.1A ADJ OUT LDO REG
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV2951ACDMR2GTR-ND | NCV2951ACDMR2G | NCV2951ACDMR2G | NCV2951ACDMR2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | ||
| Special Features | Input Overcurrent Protection |