Manufacturer: ON Semiconductor
Win Source Part Number: 135935-NCV2931CDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.16V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Output Voltage: 2.7 V to 29.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.6V @ 100mA
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 29.5V
Alternative Parts (Cross-Reference): LM2931CDR2G; LM2931C MWC; LM2931CMXSL162913;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Adjustable LDO Regulator, 100mA, 40V In, SOIC-8 Product overview: NCV2931CDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 40V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 40V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV2931CDR2G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
IC REG LIN POS ADJ 100MA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
IC REG LIN POS ADJ 100MA 8SOIC
LDO Voltage Regulators 3-24V ADJ 100mA w/Load Dump Protect
IC REG LIN POS ADJ 100MA 8SOIC
IC REG LIN POS ADJ 100MA 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 135935-NCV2931CDR2G | 776-NCV2931CDR2G | 488-NCV2931CDR2GCT-ND | NCV2931CDR2G | NCV2931CDR2G | NCV2931CDR2G | NCV2931CDR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV2931CDR2G | 100mA 40V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Life Cycle Stage | Maturity; Active |