Manufacturer: ON Semiconductor
Win Source Part Number: 1082500-NCV2931AZ-5.
Packaging: Reel - TR
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 100mA
PSRR: 90dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
LDO Regulator, 100 mA, Low Dropout, Ultra-High PSRR 5.0 V, ±3.8%, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: NCV2931AZ-5.0RAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV2931AZ-5.0RAG
NCV2931 - Fixed Positive LDO Regulator, 5V, 0.6V Dropout, PBCY3
IC REG LINEAR 5V 100MA TO92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
LDO Voltage Regulators ANA 100mA 5V LDO VRG
IC REG LINEAR 5V 100MA TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1082500-NCV2931AZ-5.0RAG | NCV2931AZ-5.0RAG-ND | 776-NCV2931AZ-5.0RAG | NCV2931AZ-5.0RAG | NCV2931AZ-5.0RAG | NCV2931AZ-5.0RAG | NCV2931AZ-5.0RAG | NCV2931AZ-5.0RAG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV2931AZ-5.0RAG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100 mA 5.0 V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | Other; TO-226-3 | TO-92; Other; TO-92-IC | TO-92 | TO-92; Other; TO-226-3, TO-92-3 Long Body (Formed Leads) | ||
| Life Cycle Stage | Maturity; Active | Active | ||||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |