onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV2931AZ-5.0G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV2931AZ-5.0G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV2931AZ-5.0G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV2931AZ-5.0G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV2931AZ-5.0G - 1082499-NCV2931AZ-5.0G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV2931AZ-5.0G
1082499-NCV2931AZ-5.0G
PMIC - PMIC - Voltage Regulators - Linear - NCV2931AZ-5.0G 1082499-NCV2931AZ-5.0G
Manufacturer: ON Semiconductor Win Source Part Number: 1082499-NCV2931AZ-5. 0G Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 100mA PSRR: 90dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082499-NCV2931AZ-5.0G
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 100mA
PSRR: 90dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100 mA 5.0 V LDO Voltage Regulator IC
776-NCV2931AZ-5.0G
100 mA 5.0 V LDO Voltage Regulator IC 776-NCV2931AZ-5.0G
LDO Regulator, 100 mA, Low Dropout, Ultra-High PSRR 5.0 V, ±3.8%, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: NCV2931AZ-5.0G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV2931AZ-5.0G can be used for catalog matching and distributor lookup.

LDO Regulator, 100 mA, Low Dropout, Ultra-High PSRR 5.0 V, ±3.8%, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: NCV2931AZ-5.0G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV2931AZ-5.0G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV2931AZ-5.0G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV2931AZ-5.0G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV2931AZ-5.0G
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV2931AZ-5.0G
LDO Voltage Regulators NCV2931AZ-5.0G
LDO Voltage Regulators ANA 100mA 5V LDO VRG

LDO Voltage Regulators ANA 100mA 5V LDO VRG

Buy Now Datasheet
Voltage Regulators - Linear - NCV2931AZ-5.0G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV2931AZ-5.0G
Voltage Regulators - Linear NCV2931AZ-5.0G
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCV2931AZ-5.0G-ND 1082499-NCV2931AZ-5.0G 776-NCV2931AZ-5.0G NCV2931AZ-5.0G NCV2931AZ-5.0G NCV2931AZ-5.0G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCV2931AZ-5.0G 100 mA 5.0 V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 Long Body TO-92; Other; TO-92-3 Other; TO-226-3 TO-92 TO-92; Other; TO-226-3, TO-92-3 Long Body
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3987SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2412882P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ2057WTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details