onsemi PMIC - PMIC - Voltage Regulators - Linear - NCV2931AST-5T3G NCV2931AST-5T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082498-NCV2931AST-5 T3G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 100mA PSRR: 90dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082498-NCV2931AST-5 T3G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 100mA PSRR: 90dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV2931AST-5T3G - 1082498-NCV2931AST-5T3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV2931AST-5T3G
1082498-NCV2931AST-5T3G
PMIC - PMIC - Voltage Regulators - Linear - NCV2931AST-5T3G 1082498-NCV2931AST-5T3G
Manufacturer: ON Semiconductor Win Source Part Number: 1082498-NCV2931AST-5 T3G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 100mA PSRR: 90dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082498-NCV2931AST-5T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 100mA
PSRR: 90dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV2931AST-5T3GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV2931AST-5T3GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV2931AST-5T3GCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV2931AST-5T3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV2931AST-5T3GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV2931AST-5T3GDKR-ND
IC REG LINEAR 5V 100MA SOT-223

IC REG LINEAR 5V 100MA SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV2931AST-5T3GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV2931AST-5T3GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV2931AST-5T3GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223

Buy Now Datasheet
Singapore, Singapore
100 mA 5.0 V LDO Voltage Regulator IC
776-NCV2931AST-5T3G
100 mA 5.0 V LDO Voltage Regulator IC 776-NCV2931AST-5T3G
LDO Regulator, 100 mA, Low Dropout, Ultra-High PSRR 5.0 V, ±3.8%, SOT-223 4 LEAD, 4000-REEL Product overview: NCV2931AST-5T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV2931AST-5T3G can be used for catalog matching and distributor lookup.

LDO Regulator, 100 mA, Low Dropout, Ultra-High PSRR 5.0 V, ±3.8%, SOT-223 4 LEAD, 4000-REEL Product overview: NCV2931AST-5T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV2931AST-5T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCV2931AST-5T3G - Rochester Electronics
Newburyport, MA, United States
NCV2931 - Regulator, 1 Output, BIPolar

NCV2931 - Regulator, 1 Output, BIPolar

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV2931AST-5T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV2931AST-5T3G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV2931AST-5T3G
IC REG LINEAR 5V 100MA SOT223

IC REG LINEAR 5V 100MA SOT223

Supplier's Site
IC REG LINEAR 5V 100MA SOT223 - 598-NCV2931AST-5T3G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 100MA SOT223
598-NCV2931AST-5T3G
IC REG LINEAR 5V 100MA SOT223 598-NCV2931AST-5T3G
IC REG LINEAR 5V 100MA SOT223

IC REG LINEAR 5V 100MA SOT223

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV2931AST-5T3G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV2931AST-5T3G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV2931AST-5T3G
IC REG LINEAR 5V 100MA SOT223

IC REG LINEAR 5V 100MA SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV2931AST-5T3G
LDO Voltage Regulators NCV2931AST-5T3G
LDO Voltage Regulators 5V 100mA w/Load Dump Protect

LDO Voltage Regulators 5V 100mA w/Load Dump Protect

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV2931AST-5T3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV2931AST-5T3G
PMIC - Voltage Regulators - Linear NCV2931AST-5T3G
IC REG LINEAR 5V 100MA SOT223

IC REG LINEAR 5V 100MA SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1082498-NCV2931AST-5T3G 488-NCV2931AST-5T3GCT-ND 776-NCV2931AST-5T3G NCV2931AST-5T3G NCV2931AST-5T3G 598-NCV2931AST-5T3G NCV2931AST-5T3G NCV2931AST-5T3G NCV2931AST-5T3G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV2931AST-5T3G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 100 mA 5.0 V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 5V 100MA SOT223 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-223 Other; TO-261-4, TO-261AA Other; SOT-223 Other; SOT-223-IC Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Life Cycle Stage Maturity; Active Active
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data