Manufacturer: ON Semiconductor
Win Source Part Number: 333151-NCV2931AST-5.
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
100 mA, Adjustable Output, LDO Voltage Regulator with 60 V Load Dump Protection Product overview: NCV2931AST-5.0T3G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100 mA, 60 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 60 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV2931AST-5.0T3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 333151-NCV2931AST-5.0T3G | 699-NCV2931AST-5.0T3G |
| Product Name | Integrated Circuits(ICs) | 100 mA 60 V LDO Voltage Regulator IC |