Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PDSO8
5V FIXED POSITIVE LDO REGULATOR, 0.6V DROPOUT, PDSO8, SOIC-8 Product overview: NCV2931AD-5.0R2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.6V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.6V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV2931AD-5.0R2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230569-NCV2931AD-5.
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
IC REG LINEAR 5V 100MA 8SOIC
IC REG LINEAR 5V 100MA 8SOIC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV2931AD-5.0R2OS-ND | NCV2931AD-5.0R2 | 776-NCV2931AD-5.0R2 | 1230569-NCV2931AD-5.0R2 | NCV2931AD-5.0R2 | NCV2931AD-5.0R2 | NCV2931AD-5.0R2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 0.6V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV2931AD-5.0R2 | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOP8 | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Special Features | Input Overcurrent Protection |