onsemi Ldo, Aec-Q100, 3V To 29.5V, 0.1A, Soic-8; Output Type Onsemi NCV2931ACDR2G

Description
LDO, AEC-Q100, 3V TO 29.5V, 0.1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:40V; Output Voltage Min:2.7V; Output Voltage Max:29.5V; Output Current Max:100mA; Dropout Voltage Typ @ Current:160mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, 3V TO 29.5V, 0.1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:40V; Output Voltage Min:2.7V; Output Voltage Max:29.5V; Output Current Max:100mA; Dropout Voltage Typ @ Current:160mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, 3V To 29.5V, 0.1A, Soic-8; Output Type Onsemi - 13AC6153 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, 3V To 29.5V, 0.1A, Soic-8; Output Type Onsemi
13AC6153
Ldo, Aec-Q100, 3V To 29.5V, 0.1A, Soic-8; Output Type Onsemi 13AC6153
LDO, AEC-Q100, 3V TO 29.5V, 0.1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:40V; Output Voltage Min:2.7V; Output Voltage Max:29.5V; Output Current Max:100mA; Dropout Voltage Typ @ Current:160mV; MSL:- RoHS Compliant: Yes

LDO, AEC-Q100, 3V TO 29.5V, 0.1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:40V; Output Voltage Min:2.7V; Output Voltage Max:29.5V; Output Current Max:100mA; Dropout Voltage Typ @ Current:160mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Aec-Q100, 3V To 29.5V, 0.1A, Soic-8 Rohs Compliant Onsemi - 13AC3778 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, 3V To 29.5V, 0.1A, Soic-8 Rohs Compliant Onsemi
13AC3778
Ldo, Aec-Q100, 3V To 29.5V, 0.1A, Soic-8 Rohs Compliant Onsemi 13AC3778
LDO, AEC-Q100, 3V TO 29.5V, 0.1A, SOIC-8 ROHS COMPLIANT: YES

LDO, AEC-Q100, 3V TO 29.5V, 0.1A, SOIC-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 13AC6153 13AC3778
Product Name Ldo, Aec-Q100, 3V To 29.5V, 0.1A, Soic-8; Output Type Onsemi Ldo, Aec-Q100, 3V To 29.5V, 0.1A, Soic-8 Rohs Compliant Onsemi
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details