IC REG LIN POS ADJ 100MA D2PAK-3
IC REG LIN POS ADJ 100MA D2PAK-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA D2PAK-3
IC VREG 2.7 V-29.5 V ADJUSTABLE POSITIVE LDO REGULATOR, 0.6 V DROPOUT, PSSO5, LEAD FREE, D2PAK-5, Adjustable Positive Single Output LDO Regulator Product overview: NCV2931ACD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7 V, 29.5 V, 0.6 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7 V, 29.5 V, 0.6 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV2931ACD2TR4G can be used for catalog matching and distributor lookup.
Win Source Part Number: 969375-NCV2931ACD2TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 6 mA
Voltage - Output (Max): 29.5V
Output Configuration: Positive
Voltage - Input (Max): 26V
Voltage - Output (Min/Fixed): 2.7V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK-3
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCV2931ACD2TR4
Base Product Number: NCV2931
Voltage Dropout (Max): 0.6V @ 100mA
LDO Voltage Regulators 100 MA, ADJUSTABLE OUTPUT
IC REG LIN POS ADJ 100MA D2PAK-3
IC REG LIN POS ADJ 100MA D2PAK-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCV2931ACD2TR4GDKR-ND | 776-NCV2931ACD2TR4G | 969375-NCV2931ACD2TR4G | NCV2931ACD2TR4G | NCV2931ACD2TR4G | NCV2931ACD2TR4G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.7 V 29.5 V 0.6 V LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; TO-263-3 | TO-263; Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |