Manufacturer: ON Semiconductor
Win Source Part Number: 025120-NCV2904DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Family Name: NCV2904
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LM158YD; LM258YD; LM258YDT; BA10358F-E2;
Introduction Date: May 15, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Dual Op Amp, 1MHz BW, 16V, SOIC-8, 2500/Reel Product overview: NCV2904DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV2904DR2G can be used for catalog matching and distributor lookup.
onsemi NCV2904DR2G Operational Amplifier
onsemi NCV2904DR2G Operational Amplifier
onsemi NCV2904DR2G Operational Amplifier
Operational Amplifier, Single Supply, Dual
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 3-26V Quad Lo PWR Extended Temp
Operational Amplifier, Dual, 1 MHz, 2, 0.6 V/ s, 3V to 32V, SOIC, 8 RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
45nA Dual 1MHz SOIC-8 Operational Amplifier ROHS
General Purpose Amplifier 2 Circuit 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 025120-NCV2904DR2G | 687-NCV2904DR2G | 7878522 | 7878522P | NCV2904DR2G | NCV2904DR2GOSCT-ND | NCV2904DR2G | NCV2904DR2G | 90W0788 | NCV2904DR2G | NCV2904DR2G | NCV2904DR2G | NCV2904DR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV2904DR2G | Dual 1MHz 16V SOIC Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Operational Amplifier, Dual, 1 Mhz, 2, 0.6 V/ S, 3V To 32V, Soic, 8 Rohs Compliant Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 volts | ||||||||||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |||||||||
| VOS | 2 millivolts | 7 millivolts | 7 millivolts | ||||||||||
| IBIAS | 0.0450 µA | 0.0450 µA | 0.0450 µA | 0.0450 µA | |||||||||
| GBW | 1 MHz | 1 MHz | 1 MHz | 1 MHz |